Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.20
Number of Positions | 12 |
---|---|
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Keying | YY |
Shunts/Shorting Bars | Without |
Contact Current Rating (Max) | 15A |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Style | Straight |
Contact Plating Material | Gold |
Contact Transmits (Typical) | Power, Signal (Data) |
Contact Layout | Matrix |
Tail Plating Material | Tin |
端子のタイプ | Tab |
Multiple Contact Types | Without |
Tail Length | .149in, 3.8mm |
Height | .85in, 21.6mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
幅 | 16.97mm |
Length | 1.55in, 39.4mm |
Width | .668in |
Operating Voltage | 600VAC, 600VDC |
UL Voltage Rating | 250VDC, 250VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Black |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
VDE Tested | No |
CSA Rating | Certified |
Mating Alignment Type | Keyed |
Contact Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
Lock Type | Latch |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Latch |
PCB Mount Retention | With |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 12 |
Series Number | 3000 |
Product Type | Connector |
Row-to-Row Spacing | .3in, 7.62mm |
Connector Style | Plug |
Insertion Force | High |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamci D-3200 Hdr Assy 12P V |Amp Te Connectivity 2-917658-3 | Newark Electronics |
TE Connectivity - AMP PCB Conn DYNAMCI D-3200 HDR ASSY 12P V | Distrelec |
Conn Power M 12 POS 5.08mm Solder ST Thru-Hole 12 Terminal 1 Port Tube | Avnet America |
Where can I find additional details, specifications and documents for a 2-917658-3?
Additional datasheets, footprints and schematics for 2-917658-3 are listed on our Part Details page. You can also find images and similar parts to 2-917658-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-917658-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-917658-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-917658-3 fall under?
The 2-917658-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-917658-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-917658-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-917658-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-917658-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-917658-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-917658-3 often in real-time on the comparison pages.
What if I can't find stock of 2-917658-3?
You can fill out our help required form which you can use to request a quote for 2-917658-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.