Status: | Unknown |
---|---|
Series: | ETD Series |
RoHS: | Unknown |
Product Range | ETD Series |
---|---|
Timer Functions | Off-Delay |
Time Min | 0.1s |
Time Max | 10s |
No. of Timing Ranges | 11Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 24VDC |
Current Rating Nom | 6A |
Connection / Termination | Screw Terminals |
SVHC | Lead (15-Jan-2019) |
Electromechanical Timing Relay, On Delay SPST NO 6.3A 24V DC | Carlton-Bates |
Etd-Bl-1T-Off-Cc- 10S |Phoenix Contact 2917450 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2917450?
Additional datasheets, footprints and schematics for 2917450 are listed on our Part Details page. You can also find images and similar parts to 2917450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2917450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2917450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2917450 fall under?
The 2917450 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 2917450 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2917450 you can contact the distributor directly for product support, shipping queries etc.
Is the 2917450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2917450 have stock available?
Authorised distributors including element14, Carlton-Bates, Farnell and Newark Electronics have stock available or on a lead time for 2917450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2917450 often in real-time on the comparison pages.
What if I can't find stock of 2917450?
You can fill out our help required form which you can use to request a quote for 2917450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.