Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$235.22
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
301
in stock
|
Buy Now | |
element14
from US$0.26
|
301
in stock
|
Buy Now | |
Farnell
from US$0.35
|
301
in stock
|
Buy Now | |
RS Americas
from US$1.46
|
86
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.61
|
11
in stock
|
Buy Now | |
Schukat Electronic
from US$4.29
|
3
in stock
|
Buy Now |
For Use With | T-1 3/4 Bi-Pin Lamps |
---|---|
Lamp Socket Size | T-1 3/4 |
Accessory Type | Lamp Socket |
Product Range | - |
Lamp Base Type | Bi-Pin |
Shell Material | Nylon 6.6 Nylon (Polyamide 6.6) |
Lamp Socket, Bi Pin, T-1 3/4 | Newark Electronics |
LAMP SOCKET, BI PIN, T-1 3/4 | element14 |
Where can I find additional details, specifications and documents for a 2914?
Additional datasheets, footprints and schematics for 2914 are listed on our Part Details page. You can also find images and similar parts to 2914 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2914 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2914 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2914 fall under?
The 2914 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to 2914 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2914 you can contact the distributor directly for product support, shipping queries etc.
Is the 2914 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2914 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 2914.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2914 often in real-time on the comparison pages.
What if I can't find stock of 2914?
You can fill out our help required form which you can use to request a quote for 2914 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.