Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | 6mm to 6.32mm Wire Ferrules |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Hand Crimp Tool, 6Mm-6.32Mm Ferrule | Newark Electronics |
HAND CRIMP TOOL, 6MM-6.32MM FERRULE | element14 |
Crimpers / Crimping Tools | Sager |
Where can I find additional details, specifications and documents for a 2912513-01?
Additional datasheets, footprints and schematics for 2912513-01 are listed on our Part Details page. You can also find images and similar parts to 2912513-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2912513-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2912513-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2912513-01 fall under?
The 2912513-01 is listed under Stewart Connector Parts.
Can I view similar or alternative parts?
You can view similar parts to 2912513-01 when available in the Stewart Connector Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2912513-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 2912513-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2912513-01 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for 2912513-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2912513-01 often in real-time on the comparison pages.
What if I can't find stock of 2912513-01?
You can fill out our help required form which you can use to request a quote for 2912513-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.