Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.99
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,800
in stock
|
Buy Now | |
Conrad
from US$0.71
|
260
in stock
|
Buy Now | |
RS Americas
from US$4.68
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$22.21
|
-
|
Buy Now | |
Avnet America
from US$4.46
|
-
|
Buy Now | |
Sager
from US$5.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | 29 Series |
RoHS: | Compliant |
Product Range | 29 Series |
---|---|
Current Rating | 20A |
Voltage Rating | 120V |
Contact Plating | Nickel Plated Contacts |
Connector Mounting | Panel Mount |
Contact Material | Brass |
RoHS Compliant | Yes |
Binding Post Plug 20 A 120 VDC Nickel Plated Brass Polyethylene No Cap | Grayhill 29-125 | RS Americas |
Conn Banana PL 1 POS ST Panel Mount 1 Port | Avnet America |
Test Plugs & Test Jacks Hardware Standard High Temp no Cap | Sager |
Where can I find additional details, specifications and documents for a 29125?
Additional datasheets, footprints and schematics for 29125 are listed on our Part Details page. You can also find images and similar parts to 29125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 29125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 29125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 29125 fall under?
The 29125 is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to 29125 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 29125 you can contact the distributor directly for product support, shipping queries etc.
Is the 29125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 29125 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, RS, RS Americas and Newark Electronics have stock available or on a lead time for 29125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 29125 often in real-time on the comparison pages.
What if I can't find stock of 29125?
You can fill out our help required form which you can use to request a quote for 29125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.