Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Power Rating | - |
Tip Material | Carbide |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (15-Jun-2015) |
Engraving Tool, 230V | Newark Electronics |
Where can I find additional details, specifications and documents for a 290JM?
Additional datasheets, footprints and schematics for 290JM are listed on our Part Details page. You can also find images and similar parts to 290JM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 290JM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 290JM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 290JM fall under?
The 290JM is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Engravers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 290JM when available in the Engravers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 290JM you can contact the distributor directly for product support, shipping queries etc.
Is the 290JM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 290JM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 290JM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 290JM often in real-time on the comparison pages.
What if I can't find stock of 290JM?
You can fill out our help required form which you can use to request a quote for 290JM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.