Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2908733004,
5-1192204-1 |
Braid Material | Copper |
---|---|
Plating | Tin |
Length | 50m, 164.04ft |
Weight (Nominal) | 310kg/km |
DC Resistance (Nominal) | 1mΩ |
Braid Coverage | 90% |
Packaging Quantity | 50 |
Packaging Method | Reel |
Product Type | Braid |
Operating Temperature Range | -65 – 150°C |
Tubular Tin Plated 50 M Copper Cable Braids | Future Electronics |
Spiral Wraps, Sleeves, Tubing & Conduit RAY-90-30.0(50) | Sager |
Cable Braid Tin Plated Copper 50m Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2908733004?
Additional datasheets, footprints and schematics for 2908733004 are listed on our Part Details page. You can also find images and similar parts to 2908733004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2908733004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2908733004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2908733004 fall under?
The 2908733004 is listed under Harnessing > Cable Braids.
Can I view similar or alternative parts?
You can view similar parts to 2908733004 when available in the Cable Braids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2908733004 you can contact the distributor directly for product support, shipping queries etc.
Is the 2908733004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2908733004 have stock available?
Authorised distributors including Future Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 2908733004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2908733004 often in real-time on the comparison pages.
What if I can't find stock of 2908733004?
You can fill out our help required form which you can use to request a quote for 2908733004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.