Status: | Unknown |
---|---|
Series: | ELR H5 Series |
RoHS: | Unknown |
Supply Voltage Min | 19.2VDC |
---|---|
Supply Voltage Max | 30VDC |
No. of Phases | Three Phase |
Power Rating | 5hp |
Current Rating | 65mA |
Product Range | ELR H5 Series |
SVHC | Lead (15-Jan-2019) |
Networkable hybrid motor starter for reversing AC motors up to 500 VAC | Phoenix Contact 2908670 | RS Americas |
Hybrid Motor Starter, AC, 9A, 500V | RS |
Hybrid Motor Starter, 3-Ph, 30V, 0.065A | Newark Electronics |
HYBRID MOTOR STARTER, 3-PH, 30V, 0.065A | element14 |
Terminal Block Interface Modules ELR-H5-IES-PT/500AC- 9-IOL | Sager |
Where can I find additional details, specifications and documents for a 2908670?
Additional datasheets, footprints and schematics for 2908670 are listed on our Part Details page. You can also find images and similar parts to 2908670 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2908670 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2908670 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2908670 fall under?
The 2908670 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to 2908670 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2908670 you can contact the distributor directly for product support, shipping queries etc.
Is the 2908670 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2908670 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Sager have stock available or on a lead time for 2908670.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2908670 often in real-time on the comparison pages.
What if I can't find stock of 2908670?
You can fill out our help required form which you can use to request a quote for 2908670 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.