Status: | Unknown |
---|---|
Series: | QUINT Series |
RoHS: | Unknown |
For Use With | Phoenix Contact QUINT Series Uninterruptible Power Supplies |
---|---|
Accessory Type | Diode Module |
Product Range | QUINT Series |
SVHC | No SVHC (15-Jan-2018) |
Phoenix Contact Redundancy Module, 97%, 48V, 40A, Fixed | Distrelec |
Quint4 Diode, 48 V DC, 2x20 or 1x40 A | RS |
Diode | RS Americas |
Redundancy Module 48V 40A 48V 40A |Phoenix Contact 2907720 | Newark Electronics |
Redundancy Modules QUINT4_DIODE/48DC/ 2X20/1X40 | Sager |
Where can I find additional details, specifications and documents for a 2907720?
Additional datasheets, footprints and schematics for 2907720 are listed on our Part Details page. You can also find images and similar parts to 2907720 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2907720 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2907720 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2907720 fall under?
The 2907720 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2907720 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2907720 you can contact the distributor directly for product support, shipping queries etc.
Is the 2907720 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2907720 have stock available?
Authorised distributors including Distrelec, RS, RS Americas, Newark Electronics and Sager have stock available or on a lead time for 2907720.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2907720 often in real-time on the comparison pages.
What if I can't find stock of 2907720?
You can fill out our help required form which you can use to request a quote for 2907720 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.