Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$116.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$150.07
|
37
in stock
|
Buy Now | |
RS Americas
from US$118.55
|
215
in stock
|
Buy Now | |
Distrelec
from US$133.98
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$134.80
|
16
in stock
|
Buy Now | |
element14
from US$116.94
|
16
in stock
|
Buy Now | |
Farnell
from US$138.96
|
16
in stock
|
Buy Now | |
Sager
from US$127.92
|
-
|
Buy Now |
Product Range | - |
---|---|
Current Rating | 40A |
No. of Poles | - |
Supply Voltage | 24VDC |
Circuit Breaker Mounting | DIN Rail |
Load Current Max | - |
Trip Time | - |
SVHC | Lead (15-Jan-2019) |
Circuit Breaker Electronic Programmable 4 Channel 1-10A NO 24VDC CBMC Series | Phoenix Contact 2906032 | RS Americas |
Electronic device circuit breaker | RS |
Phoenix Contact Electronic Device Circuit Breaker, 10A, Push-In, IP20 | Distrelec |
Circuit Breaker, 40A, 24Vdc | Newark Electronics |
CIRCUIT BREAKER, 40A, 24VDC | element14 |
Circuit Breakers CBMC E4 24DC/1-10ANO | Sager |
Where can I find additional details, specifications and documents for a 2906032?
Additional datasheets, footprints and schematics for 2906032 are listed on our Part Details page. You can also find images and similar parts to 2906032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2906032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2906032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2906032 fall under?
The 2906032 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2906032 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2906032 you can contact the distributor directly for product support, shipping queries etc.
Is the 2906032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2906032 have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 2906032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2906032 often in real-time on the comparison pages.
What if I can't find stock of 2906032?
You can fill out our help required form which you can use to request a quote for 2906032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.