Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 107.95mm |
External Width - Metric | 67.06mm |
External Depth - Metric | 43.43mm |
IP Rating | - |
Body Colour | Unfinished |
NEMA Rating | - |
External Height - Imperial | 4.25" |
External Width - Imperial | 2.64" |
External Depth - Imperial | 1.71" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (27-Jun-2018) |
Depth - Imperial | 2.6" |
Depth - Metric | 67.1mm |
Height - Imperial | 1.7" |
Height - Metric | 43.4mm |
Length / Width - Imperial | 4.8" |
Length / Width - Metric | 120.7mm |
Enclosure, Die Cast, Panel, Aluminum, Natural, 4.25x2.64x1.71 In | Pomona Electronics 2906 | RS Americas |
Box, Shielded, Aluminium | Newark Electronics |
ENCLOSURE, WALL MOUNT, ALUM, UNFINISH | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | Uniduct Series |
RoHS: | Unknown |
Raceway / Duct Material | PVC (Polyvinylchloride) |
---|---|
Raceway / Duct Color | Ivory |
External Width | 51mm |
Product Range | Uniduct Series |
Accessory Type | Cover Clip |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 2906?
Additional datasheets, footprints and schematics for 2906 are listed on our Part Details page. You can also find images and similar parts to 2906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2906 fall under?
The 2906 is listed under Pomona Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 2906 when available in the Pomona Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2906 you can contact the distributor directly for product support, shipping queries etc.
Is the 2906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2906 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2906 often in real-time on the comparison pages.
What if I can't find stock of 2906?
You can fill out our help required form which you can use to request a quote for 2906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.