Status: | Unknown |
---|---|
Series: | MINI MCR Series |
RoHS: | Unknown |
Current Rating | 130mA |
---|---|
Product Range | MINI MCR Series |
SVHC | No SVHC (15-Jan-2019) |
MINI MCR-2-V8-MOD-TCP | RS |
Module, Signal Conditioner, 0.13A | Newark Electronics |
Communication adapter, 24 VDC, 8 X 4-20mA inputs, 1x 8 position RJ45 output | Phoenix Contact 2905635 | RS Americas |
MODULE, SIGNAL CONDITIONER, 0.13A | element14 |
Terminal Block Tools & Accessories MINI MCR-2-V8-MODTCP | Sager |
Where can I find additional details, specifications and documents for a 2905635?
Additional datasheets, footprints and schematics for 2905635 are listed on our Part Details page. You can also find images and similar parts to 2905635 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2905635 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2905635 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2905635 fall under?
The 2905635 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 2905635 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2905635 you can contact the distributor directly for product support, shipping queries etc.
Is the 2905635 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2905635 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 2905635.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2905635 often in real-time on the comparison pages.
What if I can't find stock of 2905635?
You can fill out our help required form which you can use to request a quote for 2905635 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.