Status: | Unknown |
---|---|
Series: | Quint Series |
RoHS: | Unknown |
Prices starting from US$131.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$190.23
|
1
in stock
|
Buy Now | |
RS Americas
from US$175.63
|
409
in stock
|
Buy Now | |
Sager
from US$178.00
|
186
in stock
|
Buy Now | |
Newark Electronics
from US$138.66
|
57
in stock
|
Buy Now | |
element14
from US$184.04
|
44
in stock
|
Buy Now | |
Farnell
from US$225.73
|
44
in stock
|
Buy Now | |
Conrad
from US$176.70
|
11
in stock
|
Buy Now | |
Carlton-Bates
from US$252.22
|
7
in stock
|
Buy Now | |
Distrelec
from US$151.97
|
5
in stock
|
Buy Now | |
TTI Europe
from US$131.10
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 120W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | Quint Series |
SVHC | Lead (15-Jan-2019) |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 85VAC |
Power Supply, ACDC, 24VDC, 5A, 120W, DIN Rail Mount, QUINT POWER Series | Phoenix Contact 2904600 | RS Americas |
DIN Rail Power Supplies QUINT4-PS/1AC/24DC/5 | Sager |
Power Supply, Ac-Dc, 24V, 5A | Newark Electronics |
POWER SUPPLY, AC-DC, 24V, 5A | element14 |
QUINT POWER customizable power supplyThe fourth generation of high-performance power supplies and QUINT POWER provides with new functions for maximum system availability. Alarm thresholds and characteristics, the NFC interface can be individually adjusted. -SFB technology solves standard circuit breakers selective, parallel connected consumers continue to work- Preventive function monitoring reports critical operating conditions before errors occur- Adjustable Alarm thresholds and maximize via NFC characteristics the plant availability- Simple system expansion by static boost, starting under heavy loads with dynamic boost- High noise immunity through integrated gas and more than 20 milliseconds power outage bridging time.This text is machine translated. | Conrad |
Power Supply, DC | Carlton-Bates |
Phoenix Contact DIN Rail Power Supply, 89%, 24V, 5A, 120W, Adjustable | Distrelec |
QUINT4 PSU, 1 Phase, 24 Vdc, 5 A, 120 W | RS |
QUINT POWER PS 1AC 24DC | TTI Europe |
Where can I find additional details, specifications and documents for a 2904600?
Additional datasheets, footprints and schematics for 2904600 are listed on our Part Details page. You can also find images and similar parts to 2904600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2904600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2904600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2904600 fall under?
The 2904600 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2904600 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2904600 you can contact the distributor directly for product support, shipping queries etc.
Is the 2904600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2904600 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2904600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2904600 often in real-time on the comparison pages.
What if I can't find stock of 2904600?
You can fill out our help required form which you can use to request a quote for 2904600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.