Status: | Unknown |
---|---|
Series: | UNO Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 240W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | UNO Series |
SVHC | Lead (15-Jan-2019) |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 85VAC |
Power Supply, DC | Carlton-Bates |
UNO-PS/1AC/24DC/240W | TTI Europe |
POWER SUPPLY, AC-DC, 24V, 10A | Farnell |
Power Supply, Ac-Dc, 24V, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a 2904372?
Additional datasheets, footprints and schematics for 2904372 are listed on our Part Details page. You can also find images and similar parts to 2904372 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2904372 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2904372 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2904372 fall under?
The 2904372 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2904372 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2904372 you can contact the distributor directly for product support, shipping queries etc.
Is the 2904372 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2904372 have stock available?
Authorised distributors including element14, Carlton-Bates, TTI Europe, Farnell and Newark Electronics have stock available or on a lead time for 2904372.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2904372 often in real-time on the comparison pages.
What if I can't find stock of 2904372?
You can fill out our help required form which you can use to request a quote for 2904372 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.