Status: | Unknown |
---|---|
Series: | EMD Series |
RoHS: | Unknown |
Product Range | EMD Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 5A |
Relay Mounting | DIN Rail |
Relay Terminals | Quick Connect |
Switching Voltage Max | 250V |
Supply Voltage Max | 480V |
Phase Type | 3 Phase |
Power Consumption | 1.5W |
Phase Monitoring Range Min | 187VAC |
Phase Monitoring Range Max | 519VAC |
Approvals & Standards | CE EAC UL |
SVHC | No SVHC (15-Jan-2019) |
Monitoring relay | RS |
Phase Monitoring Relay, 3-Ph, Spdt, 519V | Newark Electronics |
Monitoring Relay 208-480VAC EMD-BL-PH-480-PT Basic Monitoring Relay Series | Phoenix Contact 2903528 | RS Americas |
PHASE MONITORING RELAY, 3-PH, SPDT, 519V | element14 |
Industrial Relays Phase Monitor SPDT 208-480V 120-227V PT | Sager |
Where can I find additional details, specifications and documents for a 2903528?
Additional datasheets, footprints and schematics for 2903528 are listed on our Part Details page. You can also find images and similar parts to 2903528 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2903528 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2903528 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2903528 fall under?
The 2903528 is listed under Phoenix Contact Parts.
Can I view similar or alternative parts?
You can view similar parts to 2903528 when available in the Phoenix Contact Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2903528 you can contact the distributor directly for product support, shipping queries etc.
Is the 2903528 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2903528 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 2903528.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2903528 often in real-time on the comparison pages.
What if I can't find stock of 2903528?
You can fill out our help required form which you can use to request a quote for 2903528 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.