Status: | Unknown |
---|---|
Series: | RIF-1 Series |
RoHS: | Unknown |
Prices starting from US$9.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.50
|
240
in stock
|
Buy Now | |
RS Americas
from US$10.10
|
181
in stock
|
Buy Now | |
Newark Electronics
from US$10.37
|
20
in stock
|
Buy Now | |
element14
from US$10.97
|
20
in stock
|
Buy Now | |
Farnell
from US$9.80
|
20
in stock
|
Buy Now | |
Sager
from US$11.07
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.04
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$14.45
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | RIF-1 Series |
Relay Mounting | DIN Rail |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 250V |
Contact Material | Silver Nickel |
Coil Resistance | - |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2019) |
RIF 1 complete relay with 2 CO | RS |
Power Relay, DPDT, 24VDC/250VAC, 250VDC, 8A, RIFLINE COMPLETE RELAY Series | Phoenix Contact 2903350 | RS Americas |
Power Relay, Dpdt, 8A, 250Vac, Socket | Newark Electronics |
POWER RELAY, DPDT, 8A, 250VAC, SOCKET | element14 |
Relay Sockets & Hardware RIF-1-RSC-LDP-24DC/ 2X21 | Sager |
Relay: interface | Transfer Multisort Elektronik |
Relay Module, Push-in | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2903350?
Additional datasheets, footprints and schematics for 2903350 are listed on our Part Details page. You can also find images and similar parts to 2903350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2903350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2903350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2903350 fall under?
The 2903350 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 2903350 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2903350 you can contact the distributor directly for product support, shipping queries etc.
Is the 2903350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2903350 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2903350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2903350 often in real-time on the comparison pages.
What if I can't find stock of 2903350?
You can fill out our help required form which you can use to request a quote for 2903350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.