Status: | Unknown |
---|---|
Series: | Trio Series |
RoHS: | Unknown |
Prices starting from US$290.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$347.75
|
14
in stock
|
Buy Now | |
RS Americas
from US$344.86
|
30
in stock
|
Buy Now | |
Sager
from US$320.00
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$290.75
|
-
|
Buy Now | |
element14
from US$356.42
|
-
|
Buy Now | |
Carlton-Bates
from US$481.80
|
-
|
Buy Now | |
Distrelec
from US$313.23
|
-
|
Buy Now | |
Farnell
from US$321.99
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 480W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 20A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 320V AC to 575V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | Trio Series |
SVHC | Lead (15-Jan-2019) |
Input Voltage AC Max | 575VAC |
Input Voltage AC Min | 320VAC |
Power Supply, AC-DC, Trio, Push-In Connector, DIN Rail,24VDC/20A, TRIO-PS-2G/3AC/24D | Phoenix Contact 2903155 | RS Americas |
TRIO-PS-2G/3AC/24DC/20 | RS |
DIN Rail Power Supplies TRIO-PS-2G/3AC/ 24DC/20 | Sager |
Power Supply, Ac-Dc, 24V, 20A | Newark Electronics |
POWER SUPPLY, AC-DC, 24V, 20A | element14 |
Power Supply, DC | Carlton-Bates |
Phoenix Contact DIN Rail Power Supply, 93%, 24V, 20A, 480W, Adjustable | Distrelec |
Where can I find additional details, specifications and documents for a 2903155?
Additional datasheets, footprints and schematics for 2903155 are listed on our Part Details page. You can also find images and similar parts to 2903155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2903155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2903155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2903155 fall under?
The 2903155 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2903155 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2903155 you can contact the distributor directly for product support, shipping queries etc.
Is the 2903155 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2903155 have stock available?
Authorised distributors including RS Americas, RS, Sager, Newark Electronics and element14 have stock available or on a lead time for 2903155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2903155 often in real-time on the comparison pages.
What if I can't find stock of 2903155?
You can fill out our help required form which you can use to request a quote for 2903155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.