Status: | Unknown |
---|---|
Series: | UNO Series |
RoHS: | Unknown |
Prices starting from US$77.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$114.08
|
1
in stock
|
Buy Now | |
RS Americas
from US$89.25
|
258
in stock
|
Buy Now | |
Sager
from US$82.82
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$77.52
|
8
in stock
|
Buy Now | |
element14
from US$87.04
|
4
in stock
|
Buy Now | |
Farnell
from US$110.76
|
4
in stock
|
Buy Now | |
Conrad
from US$123.35
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$122.65
|
-
|
Buy Now | |
Distrelec
from US$96.01
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 100W |
Output Voltage - Output 1 | 12VDC |
Output Current - Output 1 | 8.3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Fixed |
Product Range | UNO Series |
SVHC | Lead (15-Jan-2019) |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 85VAC |
Power Supply, AC-DC, UNO, DIN Rail Mount,1 Phase,12VDC/100W, UNO-PS/1AC/12DC/100W | Phoenix Contact 2902997 | RS Americas |
DIN Rail Power Supplies UNO-PS/1AC/12DC/100W PRIM SWCH SNGL PHASE | Sager |
Power Supply, Ac-Dc, 12V, 8.3A | Newark Electronics |
POWER SUPPLY, AC-DC, 12V, 8.3A | element14 |
DIN Rail PSU UNO-PS/1AC/12DC/100W | RS |
The power supply UN POWER impresses on worldwide use through maximum energy efficiency. Low No-load losses and high efficiency of save energy. The power supply UN POWER is on the basis of its high power density especially in compact control box is the perfect solution.This text is machine translated. | Conrad |
Power Supply Unit, 85 to 264 VAC Input, 12 VDC Output | Carlton-Bates |
Phoenix Contact DIN Rail Power Supply, 90%, 12V, 8.3A, 100W, Fixed | Distrelec |
Where can I find additional details, specifications and documents for a 2902997?
Additional datasheets, footprints and schematics for 2902997 are listed on our Part Details page. You can also find images and similar parts to 2902997 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2902997 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2902997 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2902997 fall under?
The 2902997 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2902997 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2902997 you can contact the distributor directly for product support, shipping queries etc.
Is the 2902997 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2902997 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2902997.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2902997 often in real-time on the comparison pages.
What if I can't find stock of 2902997?
You can fill out our help required form which you can use to request a quote for 2902997 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.