Status: | Unknown |
---|---|
Series: | QUINT ORING Series |
RoHS: | Unknown |
Prices starting from US$383.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$537.87
|
6
in stock
|
Buy Now | |
RS Americas
from US$640.04
|
65
in stock
|
Buy Now | |
element14
from US$608.90
|
3
in stock
|
Buy Now | |
Farnell
from US$498.02
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$561.27
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$737.50
|
-
|
Buy Now | |
Distrelec
from US$383.42
|
-
|
Buy Now | |
TTI Europe
from US$389.35
|
-
|
Buy Now | |
Sager
from US$561.64
|
-
|
Buy Now |
For Use With | Phoenix Contact Quint Series DIN Rail Mounting Power Supplies |
---|---|
Accessory Type | Redundancy Module |
Product Range | QUINT ORING Series |
SVHC | Lead (15-Jan-2019) |
Redundancy Module | RS Americas |
QUINT Redundancy Module, 24/24 Vdc | RS |
REDUNDANCY MODULE, DIN RAIL PWR SUPPLY | element14 |
Redundancy Module, Din Rail Pwr Supply | Newark Electronics |
Redundancy Module, 24 VDC, 40/80 A Output, 24 VDC, > 98% | Carlton-Bates |
Phoenix Contact Redundancy Module, 98%, 200mV, 80A, Fixed | Distrelec |
24DC | TTI Europe |
Redundancy Modules QUINT-ORING 24DC/2X40/1X80 | Sager |
Where can I find additional details, specifications and documents for a 2902879?
Additional datasheets, footprints and schematics for 2902879 are listed on our Part Details page. You can also find images and similar parts to 2902879 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2902879 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2902879 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2902879 fall under?
The 2902879 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2902879 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2902879 you can contact the distributor directly for product support, shipping queries etc.
Is the 2902879 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2902879 have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 2902879.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2902879 often in real-time on the comparison pages.
What if I can't find stock of 2902879?
You can fill out our help required form which you can use to request a quote for 2902879 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.