Status: | Unknown |
---|---|
Series: | ELR H3 Series |
RoHS: | Unknown |
Prices starting from US$120.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$154.71
|
10
in stock
|
Buy Now | |
RS Americas
from US$197.58
|
21
in stock
|
Buy Now | |
Conrad
from US$203.80
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$120.17
|
-
|
Buy Now | |
element14
from US$193.30
|
-
|
Buy Now | |
Carlton-Bates
from US$245.90
|
-
|
Buy Now | |
Distrelec
from US$177.64
|
-
|
Buy Now | |
Sager
from US$217.95
|
-
|
Buy Now | |
Farnell
from US$143.24
|
-
|
Buy Now |
Supply Voltage Min | 19.2VDC |
---|---|
Supply Voltage Max | 30VDC |
No. of Phases | Three Phase |
Power Rating | - |
Current Rating | 40mA |
Product Range | ELR H3 Series |
SVHC | No SVHC (15-Jan-2019) |
Motor Starter, Hybrid, Open, 24VDC, 9A, 114.5Dx22.5Wx99H, DIN Rail, ELR Series | Phoenix Contact 2900569 | RS Americas |
Contactron Motor Starter 3 in 1, 24Vdc | RS |
The 3-phase hybrid motor starter with current monitoring combines three functions in one: legal protection, motor protection relay and EMERGENCY-STOP protection up to category 3.This text is machine translated. | Conrad |
Hybrid Motor Starter, 3-Ph, 30V, 0.04A | Newark Electronics |
HYBRID MOTOR STARTER, 3-PH, 30V, 0.04A | element14 |
Starter, Hybrid | Carlton-Bates |
Phoenix Contact Hybrid Motor Starter 9A @ 30V Class 10A | Distrelec |
Terminal Block Interface Modules ELR H3-IES-SC- 24DC/ 500AC-9 | Sager |
Where can I find additional details, specifications and documents for a 2900569?
Additional datasheets, footprints and schematics for 2900569 are listed on our Part Details page. You can also find images and similar parts to 2900569 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2900569 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2900569 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2900569 fall under?
The 2900569 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to 2900569 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2900569 you can contact the distributor directly for product support, shipping queries etc.
Is the 2900569 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2900569 have stock available?
Authorised distributors including RS Americas, RS, Conrad, Newark Electronics and element14 have stock available or on a lead time for 2900569.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2900569 often in real-time on the comparison pages.
What if I can't find stock of 2900569?
You can fill out our help required form which you can use to request a quote for 2900569 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.