290-028 Digilent Parts by Digilent

Stepper Motor

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Does your project need a motor with precise positioning, low-speed torque, and accurate speed control? You’re in luck! Already a popular component in our chipKIT Starter Kit, this 4-phase stepper motor divides its rotation down to 64 discrete steps (5.625° per step) and can operate in either unipolar or bipolar mode. Add in small size, good power consumption, and plenty of online resources, and this motor can open up a whole new range of possibilities for the designer.

Support Materials

Datasheet (PDF)

For all other material:

Resource Center

What is a stepper motor?

Stepper motors induce rotation using electromagnets arranged concentrically around a gear on the motor’s output shaft. As these electromagnets are also toothed, energizing them in the right combination will attract the gear’s teeth and hold the motor in a specific position. They’re not as good at constant, high-speed rotation, but for precision and accuracy they can’t be beat. 

Features:

  • Number of phase: 4
  • Step angle: 5.625°/25
  • Operating voltage: DC 5V (terminal voltage)
  • Excitation: 1-2 phase excitation
  • Winding resistance: 120±10%Ω at 25°C
  • Pull-in torque: 200g. cm min, 100pps DC5V
  • Stepping Accuracy: 5.625°±7%
  • Pull-in rateL 600pps min
  • Moderating ratioL 1/25

No distributors results available


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 290-028?

Additional datasheets, footprints and schematics for 290-028 are listed on our Part Details page. You can also find images and similar parts to 290-028 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 290-028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 290-028 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 290-028 fall under?

The 290-028 is listed under Digilent Parts.

Can I view similar or alternative parts?

You can view similar parts to 290-028 when available in the Digilent Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 290-028 you can contact the distributor directly for product support, shipping queries etc.

Is the 290-028 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 290-028 have stock available?

There is no stock from authorised distributors for 290-028.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 290-028 often in real-time on the comparison pages.

What if I can't find stock of 290-028?

You can fill out our help required form which you can use to request a quote for 290-028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay