290-023 Digilent Parts by Digilent

FeeTech FS5103R Continuous Rotation Servo

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Features:

  • Designed for continuous rotation
  • Pulse width: 500-2500 µs
  • Rotational range: 360°
  • Motor type: brushed
  • Gear type: plastic
  • Rotation/support: dual bearings
  • 3-pin Futaba style connector
  • Dimensions: 1.61 in (40.8 mm) x 0.79 in (20.1 mm) x 1.50 in (38.0 mm)
  • Includes a variety of servo horns, grommets and mounting screws
  • Torque:
    • 4.8V: 41.74 oz-in (3 kg-cm)
    • 6.0V: 44.52 oz-in (3.2 kg-cm)
  • Speed:
    • 4.8V: 0.18 sec/60°
    • 6.0V: 0.16 sec/60°

 

No distributors results available


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 290-023?

Additional datasheets, footprints and schematics for 290-023 are listed on our Part Details page. You can also find images and similar parts to 290-023 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 290-023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 290-023 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 290-023 fall under?

The 290-023 is listed under Digilent Parts.

Can I view similar or alternative parts?

You can view similar parts to 290-023 when available in the Digilent Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 290-023 you can contact the distributor directly for product support, shipping queries etc.

Is the 290-023 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 290-023 have stock available?

There is no stock from authorised distributors for 290-023.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 290-023 often in real-time on the comparison pages.

What if I can't find stock of 290-023?

You can fill out our help required form which you can use to request a quote for 290-023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay