Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.50
|
3
in stock
|
Buy Now |
Battery Voltage | 1.2V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 2.2Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 23mm |
RoHS Compliant | NA |
2200 Mah 1.2V Sub-C Ni-Mh Battery W/Solder Tabs | Newark Electronics |
Where can I find additional details, specifications and documents for a 29-3295?
Additional datasheets, footprints and schematics for 29-3295 are listed on our Part Details page. You can also find images and similar parts to 29-3295 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 29-3295 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 29-3295 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 29-3295 fall under?
The 29-3295 is listed under Batteries & Chargers > Batteries - Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 29-3295 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 29-3295 you can contact the distributor directly for product support, shipping queries etc.
Is the 29-3295 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 29-3295 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 29-3295.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 29-3295 often in real-time on the comparison pages.
What if I can't find stock of 29-3295?
You can fill out our help required form which you can use to request a quote for 29-3295 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.