29 Springs by RAF Electronic Hardware

SPRING, COMPRESSION, 99N, 34.9MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.73

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$25.82
15
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$353.08
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Body Length 34.9mm
Compressed Length 12mm
Compression Load Max 99N
External Diameter 14.27mm
Wire Diameter 1.8mm
RoHS Compliant Yes

Alternative Descriptions

Spring, Compression, 99N, 34.9Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 29?

Additional datasheets, footprints and schematics for 29 are listed on our Part Details page. You can also find images and similar parts to 29 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 29 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 29 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 29 fall under?

The 29 is listed under Fasteners & Mechanical > Springs > Compression Springs.

Can I view similar or alternative parts?

You can view similar parts to 29 when available in the Compression Springs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 29 you can contact the distributor directly for product support, shipping queries etc.

Is the 29 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 29 have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for 29.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 29 often in real-time on the comparison pages.

What if I can't find stock of 29?

You can fill out our help required form which you can use to request a quote for 29 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay