Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$507.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$507.00
|
12
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Offset Voltage | 5mV |
Isolation Voltage | 2500Vrms |
Supply Voltage Range | 8.5V to 25V |
No. of Pins | 10Pins |
Bandwidth | 20kHz |
RoHS Compliant | No |
Isolation Amplifier, 20Khz, 0.14V/Us | Newark Electronics |
Where can I find additional details, specifications and documents for a 289J?
Additional datasheets, footprints and schematics for 289J are listed on our Part Details page. You can also find images and similar parts to 289J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 289J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 289J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 289J fall under?
The 289J is listed under Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to 289J when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 289J you can contact the distributor directly for product support, shipping queries etc.
Is the 289J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 289J have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 289J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 289J often in real-time on the comparison pages.
What if I can't find stock of 289J?
You can fill out our help required form which you can use to request a quote for 289J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.