Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | Binding Post |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | - |
Inter Series Connector B | Banana |
Convert To Positions | 1Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
2894-2,BIND POST/BANANA PLUG (RED) | RS |
Adapter Banana Binding Post Beryllium Copper 2500 VDC Beryllium Copper | Pomona Electronics 2894-2 | RS Americas |
Binding Post To Banana Plug, 15A, Red | Newark Electronics |
BINDING POST TO BANANA PLUG, 15A, RED | element14 |
ADAPTER, BINDING POST-BANANA PLUG, RED | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2894-2?
Additional datasheets, footprints and schematics for 2894-2 are listed on our Part Details page. You can also find images and similar parts to 2894-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2894-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2894-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2894-2 fall under?
The 2894-2 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 2894-2 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2894-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2894-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2894-2 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2894-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2894-2 often in real-time on the comparison pages.
What if I can't find stock of 2894-2?
You can fill out our help required form which you can use to request a quote for 2894-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.