Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
BUMPER / FEET STYLE | - |
---|---|
BUMPER / FEET COLOUR | - |
HEIGHT | 127MM |
BUMPER / FEET MATERIAL | - |
BUMPER / FEET MOUNTING | - |
PRODUCT RANGE | - |
ACCESSORY TYPE | ADHESIVE RUBBER FEET |
COLOUR | BLACK |
Adhesive Feet Four Pack |Mcm 28-940 | Newark Electronics |
ADHESIVE FEET FOUR PACK | element14 |
ADHESIVE FEET FOUR PACK 44AC4065 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | Banana |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Plug |
Inter Series Connector B | Binding Post |
Convert To Positions | 1Ways |
Convert To Gender | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Adaptor |
Adapter Banana Binding Post Beryllium Copper 2500 VDC Beryllium Copper | Pomona Electronics 2894-0 | RS Americas |
2894-0,BIND POST/BANANA PLUG (BLACK) | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 1mm, 1.5mm, 2mm, 2.4mm, 3mm, 3.2mm Files, Closure Nut & Holder |
---|---|
Weight | 0.02kg |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 28-940?
Additional datasheets, footprints and schematics for 28-940 are listed on our Part Details page. You can also find images and similar parts to 28-940 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28-940 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28-940 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28-940 fall under?
The 28-940 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to 28-940 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28-940 you can contact the distributor directly for product support, shipping queries etc.
Is the 28-940 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28-940 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 28-940.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28-940 often in real-time on the comparison pages.
What if I can't find stock of 28-940?
You can fill out our help required form which you can use to request a quote for 28-940 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.