Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Test Connector Type A | BNC Plug |
---|---|
Test Connector Type B | Crocodile Clips x 2 |
Voltage Rating | 45Vrms |
Current Rating | - |
Insulator Colour | - |
Lead Length - Metric | 149mm |
Lead Length - Imperial | 6" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 149mm |
Test Lead, 149Mm, 45V | Newark Electronics |
TEST LEAD, 149MM, 45V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type B | - |
---|---|
Cable Length - Metric | 7.62m |
Current Rating | - |
Voltage Rating | - |
Jacket Color | Yellow |
Product Range | - |
Cable Length - Imperial | 25ft |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit Header Set | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2886?
Additional datasheets, footprints and schematics for 2886 are listed on our Part Details page. You can also find images and similar parts to 2886 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2886 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2886 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2886 fall under?
The 2886 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 2886 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2886 you can contact the distributor directly for product support, shipping queries etc.
Is the 2886 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2886 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 2886.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2886 often in real-time on the comparison pages.
What if I can't find stock of 2886?
You can fill out our help required form which you can use to request a quote for 2886 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.