Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torque Tool Style | Driver |
---|---|
Torque Range ft-lb | - |
Torque Range N-m | - |
Drive Size - Metric | - |
Drive Size - Imperial | - |
Overall Length | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Size | 1/4 x 4 |
Kit Contents | 13 Pieces of Torque Screwdriver Bits |
Torque Range | 0.8 - 2.0 Nm |
TORQUE SCREWDRIVER SET, ESD, ADJ | element14 |
Where can I find additional details, specifications and documents for a 2882 S10?
Additional datasheets, footprints and schematics for 2882 S10 are listed on our Part Details page. You can also find images and similar parts to 2882 S10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2882 S10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2882 S10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2882 S10 fall under?
The 2882 S10 is listed under Tools & Maintenance > Hand Tools > Torque Wrenches & Drivers.
Can I view similar or alternative parts?
You can view similar parts to 2882 S10 when available in the Torque Wrenches & Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2882 S10 you can contact the distributor directly for product support, shipping queries etc.
Is the 2882 S10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2882 S10 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 2882 S10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2882 S10 often in real-time on the comparison pages.
What if I can't find stock of 2882 S10?
You can fill out our help required form which you can use to request a quote for 2882 S10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.