Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Handle | With |
---|---|
Number of Positions | 2 |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | .381µm, 15µin |
Contact Base Material | Phosphor Bronze |
Shunt Type | Novo |
Contact Mating Area Plating Material | Gold |
Shunt Style | Closed Top |
Height | 14mm, .551in |
Insulation Resistance | 5000MΩ |
Termination Resistance | 15mΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Green |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 14000 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Profile | Low |
Operating Temperature Range | -40 – 85°C |
Conn Shunt F 2 POS 2.54mm ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 2-880584-1?
Additional datasheets, footprints and schematics for 2-880584-1 are listed on our Part Details page. You can also find images and similar parts to 2-880584-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-880584-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-880584-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-880584-1 fall under?
The 2-880584-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 2-880584-1 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-880584-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-880584-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-880584-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-880584-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-880584-1 often in real-time on the comparison pages.
What if I can't find stock of 2-880584-1?
You can fill out our help required form which you can use to request a quote for 2-880584-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.