Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
Number of Positions | 25 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Shape & Form | Dual Tine |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 150 – 300µin |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material | Gold |
Contact Layout | Inline |
PCB Thickness (Recommended) | 1.57mm, .62in |
Connector Height | 6.79mm, .268in |
コネクタの高さ | 6.79mm |
Insulation Resistance | 5000MΩ |
Mating Entry Location | Bottom & Top |
Housing Color | Black |
Housing Material | Polyester PCT |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
実装方法 | Tube |
Packaging Quantity | 9 |
Packaging Method | Tube |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.92mm, .115in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
Operating Temperature Range | -65 – 125°C |
25 Modiv Vrt Sr Oe 100/115 Rohs Compliant: No |Amp Te Connectivity 2-87879-0 | Newark Electronics |
Conn Socket Strip RCP 25 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
Connector, AMPMODU, 25 Modiv Vrt Sr Oe 100/115 | TE Connectivity 2-87879-0 | RS Americas |
Where can I find additional details, specifications and documents for a 2-87879-0?
Additional datasheets, footprints and schematics for 2-87879-0 are listed on our Part Details page. You can also find images and similar parts to 2-87879-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-87879-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-87879-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-87879-0 fall under?
The 2-87879-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-87879-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-87879-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-87879-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-87879-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-87879-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-87879-0 often in real-time on the comparison pages.
What if I can't find stock of 2-87879-0?
You can fill out our help required form which you can use to request a quote for 2-87879-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.