Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 16 |
Stamped | Yes |
Contact Layout | Inline |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
コネクタの高さ | 3.55mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 1.61in, 40.77mm |
Connector Height | .14in, 3.55mm |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 750V |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Housing Material | Thermoplastic |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 2.54mm, .1in |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Comment | Strain reliefs are available and may be purchased separately., Contact Extraction/Lance Reset Tool No. 843996-3., Cavity identification, AMP, part number and date code stamped on housing where size permits. |
Packaging Method | Bag |
Packaging Quantity | 200 |
実装方法 | Bag |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
AmpModu IV receptacle Housing 16 way | RS |
Wire-Board Connector Receptacle 16 Position, 2.54Mm | Newark Electronics |
Housing, Crimp / Snap, Single Row, 16 250 VAC, 3 A 750 V, AMPMODU Mod IV Series | TE Connectivity 2-87499-9 | RS Americas |
Conn Housing RCP 16 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2-87499-9?
Additional datasheets, footprints and schematics for 2-87499-9 are listed on our Part Details page. You can also find images and similar parts to 2-87499-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-87499-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-87499-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-87499-9 fall under?
The 2-87499-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-87499-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-87499-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-87499-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-87499-9 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TTI Europe and Avnet America have stock available or on a lead time for 2-87499-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-87499-9 often in real-time on the comparison pages.
What if I can't find stock of 2-87499-9?
You can fill out our help required form which you can use to request a quote for 2-87499-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.