Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Torque Tool Style | Adjustable |
---|---|
Torque Range ft-lb | - |
Torque Range N-m | 1N-m to 5N-m |
Drive Size - Metric | - |
Drive Size - Imperial | - |
Overall Length | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2872S3?
Additional datasheets, footprints and schematics for 2872S3 are listed on our Part Details page. You can also find images and similar parts to 2872S3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2872S3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2872S3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2872S3 fall under?
The 2872S3 is listed under Tools & Maintenance > Hand Tools > Torque Wrenches & Drivers.
Can I view similar or alternative parts?
You can view similar parts to 2872S3 when available in the Torque Wrenches & Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2872S3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2872S3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2872S3 have stock available?
There is no stock from authorised distributors for 2872S3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2872S3 often in real-time on the comparison pages.
What if I can't find stock of 2872S3?
You can fill out our help required form which you can use to request a quote for 2872S3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.