Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Offset Voltage | 5mV |
Isolation Voltage | 2.5kV |
Supply Voltage Range | 8V to 15.5V |
No. of Pins | 12Pins |
Bandwidth | 1kHz |
RoHS Compliant | No |
Isolation Amplifier, 1Khz, 0.025V/Us | Newark Electronics |
Where can I find additional details, specifications and documents for a 286J?
Additional datasheets, footprints and schematics for 286J are listed on our Part Details page. You can also find images and similar parts to 286J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 286J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 286J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 286J fall under?
The 286J is listed under Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to 286J when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 286J you can contact the distributor directly for product support, shipping queries etc.
Is the 286J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 286J have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 286J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 286J often in real-time on the comparison pages.
What if I can't find stock of 286J?
You can fill out our help required form which you can use to request a quote for 286J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.