2866983 Connectors by Phoenix Contact

AC/DC DIN Rail Power Supply, Fixed, 85 V, 264 V, 36 W, 24 V, 1.5 A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$112.73

Distributor Stock
Logo for element14
element14
from US$228.03
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$282.32
-
Buy Now
Logo for Farnell
Farnell
from US$112.73
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Alternative Descriptions

Power Supply, DC | Carlton-Bates
POWER SUPPLY, 1.5A, 24V, DIN RAIL | Farnell
Ac-Dc Converter, Din Rail, 1 O/P, 36W, 1.5A, 24V | Newark Electronics
MINI-SYS-PS-100-240AC/24DC/1.5 | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2866983?

Additional datasheets, footprints and schematics for 2866983 are listed on our Part Details page. You can also find images and similar parts to 2866983 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2866983 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2866983 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2866983 fall under?

The 2866983 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2866983 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2866983 you can contact the distributor directly for product support, shipping queries etc.

Is the 2866983 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2866983 have stock available?

Authorised distributors including element14, Carlton-Bates, Farnell, Newark Electronics and Boersig have stock available or on a lead time for 2866983.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2866983 often in real-time on the comparison pages.

What if I can't find stock of 2866983?

You can fill out our help required form which you can use to request a quote for 2866983 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay