Status: | Unknown |
---|---|
Series: | TRIO Series |
RoHS: | Unknown |
Prices starting from US$41.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$68.95
|
18
in stock
|
Buy Now | |
RS Americas
from US$106.01
|
21
in stock
|
Buy Now | |
element14
from US$104.96
|
14
in stock
|
Buy Now | |
Farnell
from US$68.95
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$41.37
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$141.75
|
-
|
Buy Now | |
Distrelec
from US$60.82
|
-
|
Buy Now | |
Sager
from US$101.00
|
-
|
Buy Now |
For Use With | Phoenix Contact TRIO Series Power Supplies |
---|---|
Accessory Type | Redundancy Module |
Product Range | TRIO Series |
SVHC | No SVHC (15-Jan-2019) |
Redundancy Modules, Function Monitoring, TRIO POWER,12-24VDC,2x10A,1x20A | Phoenix Contact 2866514 | RS Americas |
TRIO DIODE MODULE 12-24V/2X10A | RS |
REDUNDANCY MODULE, POWER SUPPLY | element14 |
Redundancy Module, Power Supply | Newark Electronics |
Module, Redundancy, DIN Rail Mount, Screw Terminal | Carlton-Bates |
Phoenix Contact Diode Module, 24V, 20A, Adjustable | Distrelec |
Redundancy Modules TRIO-DIODE/ 12-24DC/2X10/1X20 | Sager |
Where can I find additional details, specifications and documents for a 2866514?
Additional datasheets, footprints and schematics for 2866514 are listed on our Part Details page. You can also find images and similar parts to 2866514 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2866514 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2866514 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2866514 fall under?
The 2866514 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2866514 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2866514 you can contact the distributor directly for product support, shipping queries etc.
Is the 2866514 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2866514 have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 2866514.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2866514 often in real-time on the comparison pages.
What if I can't find stock of 2866514?
You can fill out our help required form which you can use to request a quote for 2866514 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.