Status: | Unknown |
---|---|
Series: | MINI MCR Series |
RoHS: | Unknown |
Signal Conditioner Input | Voltage |
---|---|
Signal Conditioner Output | Current Voltage |
No. of Output Channels | 1Channels |
Accuracy % | - |
No. of Channels | 1 Channel |
Supply Voltage Min | 19.2VDC |
Supply Voltage Max | 30VDC |
Operating Temperature Min | -20°C |
Operating Temperature Max | 65°C |
Product Range | MINI MCR Series |
SVHC | No SVHC (15-Jan-2019) |
Isolating Amplifier, 3-Way, 19.2-30VDC, Analog, Configurable I/O, Screw Conn. | Phoenix Contact 2865007 | RS Americas |
Signal converter MINI-MCR-SL-U-UI-NC | RS |
ISO AMPLIFIER, 1-CH, VOLTAGE, 19.2-30VDC | element14 |
Signal Conditioner Isolation Amplifier | Carlton-Bates |
Terminal Block Interface Modules MINI MCR-SL-U-UI-NC 3 WAY ISOLATING AMP | Sager |
Where can I find additional details, specifications and documents for a 2865007?
Additional datasheets, footprints and schematics for 2865007 are listed on our Part Details page. You can also find images and similar parts to 2865007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2865007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2865007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2865007 fall under?
The 2865007 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 2865007 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2865007 you can contact the distributor directly for product support, shipping queries etc.
Is the 2865007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2865007 have stock available?
Authorised distributors including RS Americas, RS, element14, Carlton-Bates and Sager have stock available or on a lead time for 2865007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2865007 often in real-time on the comparison pages.
What if I can't find stock of 2865007?
You can fill out our help required form which you can use to request a quote for 2865007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.