Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
286274-000,
5-1192168-8 |
Material | Aluminum Alloy |
---|---|
Adapter Plating Material | Cadmium |
Adapter Angle | Straight |
Sealable | Yes |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular MIL Spec Strain Reliefs & Adapters 209M412-19A | Sager |
Where can I find additional details, specifications and documents for a 286274-000?
Additional datasheets, footprints and schematics for 286274-000 are listed on our Part Details page. You can also find images and similar parts to 286274-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 286274-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 286274-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 286274-000 fall under?
The 286274-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 286274-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 286274-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 286274-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 286274-000 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 286274-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 286274-000 often in real-time on the comparison pages.
What if I can't find stock of 286274-000?
You can fill out our help required form which you can use to request a quote for 286274-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.