Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.43
|
7,504
in stock
|
Buy Now | |
element14
from US$13.47
|
8,118
in stock
|
Buy Now | |
Newark Electronics
from US$13.69
|
6,884
in stock
|
Buy Now | |
RS Americas
from US$2.46
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.17
|
28
in stock
|
Buy Now | |
RS
from US$136.55
|
27
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now |
External Height - Imperial | 5.43" |
---|---|
External Height - Metric | 138mm |
External Diameter - Imperial | 0.39" |
External Diameter - Metric | 10mm |
External Width - Imperial | 0.39" |
External Width - Metric | 10mm |
Handle Material | Steel |
Handle Type | Folding |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Carrying Capacity | 50kg |
Coating | Bright Chrome |
External Length / Height | 138mm |
External Width | 10mm |
Fixing Centres | 120mm |
Height | 138mm |
Material | Steel |
Overall Height | 34mm |
Overall Width | 10mm |
Thread Size | M8 |
HANDLE, FOLDABLE, 120MM | element14 |
Handle, Foldable, 120Mm | Newark Electronics |
Handle | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 286.3?
Additional datasheets, footprints and schematics for 286.3 are listed on our Part Details page. You can also find images and similar parts to 286.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 286.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 286.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 286.3 fall under?
The 286.3 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 286.3 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 286.3 you can contact the distributor directly for product support, shipping queries etc.
Is the 286.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 286.3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 286.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 286.3 often in real-time on the comparison pages.
What if I can't find stock of 286.3?
You can fill out our help required form which you can use to request a quote for 286.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.