Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Tip Size 1 | - |
---|---|
Tip Size 2 | - |
Blade Length | 175mm |
Overall Length | 175mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Type | Phillips No 0 |
Length | 175mm |
Screwdriver Type | Phillips |
Tip Style 1 | Phillips |
Where can I find additional details, specifications and documents for a 2859PH0?
Additional datasheets, footprints and schematics for 2859PH0 are listed on our Part Details page. You can also find images and similar parts to 2859PH0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2859PH0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2859PH0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2859PH0 fall under?
The 2859PH0 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 2859PH0 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2859PH0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2859PH0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2859PH0 have stock available?
There is no stock from authorised distributors for 2859PH0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2859PH0 often in real-time on the comparison pages.
What if I can't find stock of 2859PH0?
You can fill out our help required form which you can use to request a quote for 2859PH0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.