Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length | 175mm |
---|---|
Overall Length | 175mm |
Screwdriver Type | Torx |
RoHS Compliant | NA |
Torx Head Screwdriver | Newark Electronics |
Slotted Torque Blade 2.0mm | Wiha Tools 28535 | RS Americas |
Where can I find additional details, specifications and documents for a 28535?
Additional datasheets, footprints and schematics for 28535 are listed on our Part Details page. You can also find images and similar parts to 28535 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28535 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28535 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28535 fall under?
The 28535 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Interchangeable Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 28535 when available in the Interchangeable Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28535 you can contact the distributor directly for product support, shipping queries etc.
Is the 28535 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28535 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for 28535.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28535 often in real-time on the comparison pages.
What if I can't find stock of 28535?
You can fill out our help required form which you can use to request a quote for 28535 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.