Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | PTFE |
---|---|
Jacket Color | Purple |
Wire Gauge | 26AWG |
Conductor Area CSA | 0.13mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
Operating Temperature Max | 200°C |
RoHS Compliant | Yes |
Hook Up Wire, 1000Ft 26Awg Copper Violet | Newark Electronics |
Hook-Up Wire, Copper, 26 AWG, Solid, Violet TFE insulated, -60 to +200C | Alpha Wire 2853/1 VI001 | RS Americas |
HOOK-UP WIRE, 26AWG, VIOLET, 305M | Farnell |
Where can I find additional details, specifications and documents for a 2853/1 VI001?
Additional datasheets, footprints and schematics for 2853/1 VI001 are listed on our Part Details page. You can also find images and similar parts to 2853/1 VI001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2853/1 VI001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2853/1 VI001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2853/1 VI001 fall under?
The 2853/1 VI001 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 2853/1 VI001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2853/1 VI001 you can contact the distributor directly for product support, shipping queries etc.
Is the 2853/1 VI001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2853/1 VI001 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 2853/1 VI001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2853/1 VI001 often in real-time on the comparison pages.
What if I can't find stock of 2853/1 VI001?
You can fill out our help required form which you can use to request a quote for 2853/1 VI001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.