Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torque Tool Style | Driver |
---|---|
Torque Range ft-lb | - |
Torque Range N-m | 1N-m to 5N-m |
Drive Size - Metric | - |
Drive Size - Imperial | - |
Overall Length | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Kit Contents | PH1 PH2 PZ1 PZ2 T10 T15 T20 T25 2.5mm 3mm 2852 Universal Bit Holder |
Torque Screwdriver Set | Newark Electronics |
Where can I find additional details, specifications and documents for a 2852S10?
Additional datasheets, footprints and schematics for 2852S10 are listed on our Part Details page. You can also find images and similar parts to 2852S10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2852S10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2852S10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2852S10 fall under?
The 2852S10 is listed under Tools & Maintenance > Hand Tools > Torque Wrenches & Drivers.
Can I view similar or alternative parts?
You can view similar parts to 2852S10 when available in the Torque Wrenches & Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2852S10 you can contact the distributor directly for product support, shipping queries etc.
Is the 2852S10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2852S10 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2852S10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2852S10 often in real-time on the comparison pages.
What if I can't find stock of 2852S10?
You can fill out our help required form which you can use to request a quote for 2852S10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.