Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torque Tool Style | Screwdriver |
---|---|
Torque Range ft-lb | - |
Torque Range N-m | 80cN-m to 2N-m |
Drive Size - Metric | 4mm |
Drive Size - Imperial | - |
Overall Length | 131mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Length | 131mm |
TORQUE SCREWDRIVER, 0.8-2NM | element14 |
Where can I find additional details, specifications and documents for a 28520820.?
Additional datasheets, footprints and schematics for 28520820. are listed on our Part Details page. You can also find images and similar parts to 28520820. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28520820. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28520820. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28520820. fall under?
The 28520820. is listed under Tools & Maintenance > Hand Tools > Torque Wrenches & Drivers.
Can I view similar or alternative parts?
You can view similar parts to 28520820. when available in the Torque Wrenches & Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28520820. you can contact the distributor directly for product support, shipping queries etc.
Is the 28520820. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28520820. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 28520820..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28520820. often in real-time on the comparison pages.
What if I can't find stock of 28520820.?
You can fill out our help required form which you can use to request a quote for 28520820. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.