Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Studs | 1 |
---|---|
Ground Terminals | Snap |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
End To Ground Resistance | 1Mohm |
---|---|
No. of Studs | 1 |
Ground Terminals | Snap |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height - Imperial | 4.7" |
---|---|
External Height - Metric | 119.4mm |
RoHS Compliant | NA |
TorqueFix Pre-Set Handle 10 In/lbs | Wiha Tools 28507 | RS Americas |
Pre-Set Torque Driver Handles | Newark Electronics |
Where can I find additional details, specifications and documents for a 28507?
Additional datasheets, footprints and schematics for 28507 are listed on our Part Details page. You can also find images and similar parts to 28507 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28507 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28507 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28507 fall under?
The 28507 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Earth Bonding Points.
Can I view similar or alternative parts?
You can view similar parts to 28507 when available in the Earth Bonding Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28507 you can contact the distributor directly for product support, shipping queries etc.
Is the 28507 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28507 have stock available?
Authorised distributors including element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 28507.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28507 often in real-time on the comparison pages.
What if I can't find stock of 28507?
You can fill out our help required form which you can use to request a quote for 28507 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.