Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lead Length | 1m |
---|---|
Ground Cord Colour | Yellow |
Ground Terminals | Snap |
End To Ground Resistance | 1Mohm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Yellow |
Stud Size | 10mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lead Length | 1m |
---|---|
Ground Cord Colour | Yellow |
Ground Terminals | Snap |
End To Ground Resistance | 1Mohm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
External Height - Imperial | 4.4" |
---|---|
External Height - Metric | 111.76mm |
RoHS Compliant | Yes |
TorqueFix Pre-Set Handle 5 In/lbs | Wiha Tools 28503 | RS Americas |
Torque, Screwdriver, 0.56N-M, 112Mm | Newark Electronics |
TORQUE, SCREWDRIVER, 0.56N-M, 112MM | element14 |
Where can I find additional details, specifications and documents for a 28503?
Additional datasheets, footprints and schematics for 28503 are listed on our Part Details page. You can also find images and similar parts to 28503 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28503 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28503 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28503 fall under?
The 28503 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > ESD Grounding Cords.
Can I view similar or alternative parts?
You can view similar parts to 28503 when available in the ESD Grounding Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28503 you can contact the distributor directly for product support, shipping queries etc.
Is the 28503 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28503 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 28503.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28503 often in real-time on the comparison pages.
What if I can't find stock of 28503?
You can fill out our help required form which you can use to request a quote for 28503 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.