Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size 1 | - |
---|---|
Tip Size 2 | - |
Blade Length | 150mm |
Overall Length | 150mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Width | 6mm |
Length | 150mm |
Screwdriver Type | Tri-Wing |
Tip Style 1 | TW 0 |
Tip Style 2 | TW 1 |
REVERSIBLE BLADE, TRIWING 0/1 | element14 |
Where can I find additional details, specifications and documents for a 284 TW0/TW1?
Additional datasheets, footprints and schematics for 284 TW0/TW1 are listed on our Part Details page. You can also find images and similar parts to 284 TW0/TW1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284 TW0/TW1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284 TW0/TW1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284 TW0/TW1 fall under?
The 284 TW0/TW1 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 284 TW0/TW1 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284 TW0/TW1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284 TW0/TW1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284 TW0/TW1 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 284 TW0/TW1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284 TW0/TW1 often in real-time on the comparison pages.
What if I can't find stock of 284 TW0/TW1?
You can fill out our help required form which you can use to request a quote for 284 TW0/TW1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.