Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size 1 | - |
---|---|
Tip Size 2 | - |
Blade Length | 150mm |
Overall Length | 150mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Width | 6mm |
Length | 150mm |
Screwdriver Type | Pozi |
Tip Style 1 | PZ2 |
Tip Style 2 | PZ3 |
Reversible Blade, Pozi No.2/No.3 | Newark Electronics |
REVERSIBLE BLADE, POZI NO.2/NO.3 | element14 |
Where can I find additional details, specifications and documents for a 284 PZ2/PZ3?
Additional datasheets, footprints and schematics for 284 PZ2/PZ3 are listed on our Part Details page. You can also find images and similar parts to 284 PZ2/PZ3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284 PZ2/PZ3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284 PZ2/PZ3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284 PZ2/PZ3 fall under?
The 284 PZ2/PZ3 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 284 PZ2/PZ3 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284 PZ2/PZ3 you can contact the distributor directly for product support, shipping queries etc.
Is the 284 PZ2/PZ3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284 PZ2/PZ3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 284 PZ2/PZ3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284 PZ2/PZ3 often in real-time on the comparison pages.
What if I can't find stock of 284 PZ2/PZ3?
You can fill out our help required form which you can use to request a quote for 284 PZ2/PZ3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.