Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Card Entry Style | Side |
Number of Insulation Displacement Slots | 3 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 3 |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 2A |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 4 – 10µm |
Contact Mating Area Plating Material | Tin |
Wire Size | .22 – .35mm², 24 – 22AWG |
Height | 7.35mm |
PCB Thickness (Recommended) | .059in, 1.5mm |
Accepts Wire Insulation Diameter Range | 1.3mm, .05in |
Card Slot Depth | 5mm |
Operating Voltage | 63V |
Centerline (Pitch) | 2.5mm, .098in |
Housing Entry Configuration | Both Ends Open |
Housing Material | PBT GF |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 448 |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
DUOPLUG Standard, female conn. Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .098 in Centerline (Pitch): 2.5 mm Termination Method to Wire & Cable: Insulation Displacement (IDC) Wire-to-Board 3 .098" 2.5 mm | Standard Edge Connector | Part Number: 284930-3 | Internal Number: 284930-3 | .098" | TE Connectivity | TE Store |
Duoplug Standard, Female Conn. |Amp Te Connectivity 284930-3 | Newark Electronics |
Conn Housing F 3POS 2.5mm ST Cable Mount | Avnet America |
DUOPLUG STANDARD, FEMALE CONN. | TTI Europe |
Where can I find additional details, specifications and documents for a 284930-3?
Additional datasheets, footprints and schematics for 284930-3 are listed on our Part Details page. You can also find images and similar parts to 284930-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284930-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284930-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284930-3 fall under?
The 284930-3 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 284930-3 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284930-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 284930-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284930-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 284930-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284930-3 often in real-time on the comparison pages.
What if I can't find stock of 284930-3?
You can fill out our help required form which you can use to request a quote for 284930-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.