Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.46
|
8,960
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
8,960
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
8,960
in stock
|
Buy Now | |
Farnell
from US$0.50
|
7,168
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying Between Cavity Locations | 41892 |
---|---|
Connector Profile | Standard |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Card Entry Style | Side |
Number of Positions | 7 |
Connector Contact Load Condition | Fully Loaded |
Contact Current Rating (Max) | 2A |
PCB Contact Termination Area Plating Material Thickness | 4 – 10µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Retention Within Housing | Without |
Height | .29in, 7.35mm |
Wire Size | .22 – .35mm², 24 – 22AWG |
Accepts Wire Insulation Diameter Range | .05 – .08in, 1.3 – 2.1mm |
Card Slot Depth | .2in, 5mm |
PCB Thickness (Recommended) | 1.5mm, .059in |
Operating Voltage | 63VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Housing Material | PBT GF |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 168 |
Connector & Housing Type | Receptacle |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Direct mount card edge conn. | Rapid Electronics |
TE Connectivity Direct mount card edge conn. Headers & Wire Housings Direct mount card edge conn. | Distrelec |
CARD EDGE PC BOARD CONNECTORS | Farnell |
Direct Mount Card Edge Conn., |Amp Te Connectivity 284865-7 | Newark Electronics |
Conn IDC Connector SKT 7 POS 2.5mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 284865-7?
Additional datasheets, footprints and schematics for 284865-7 are listed on our Part Details page. You can also find images and similar parts to 284865-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284865-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284865-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284865-7 fall under?
The 284865-7 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 284865-7 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284865-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 284865-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284865-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 284865-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284865-7 often in real-time on the comparison pages.
What if I can't find stock of 284865-7?
You can fill out our help required form which you can use to request a quote for 284865-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.